EE PLD, 18.5ns, 96-Cell, CMOS, PQFP128, TQFP-128 Product overview: ISPLSI2096-80LT from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2096-80LT can be used for catalog matching and distributor lookup.
IC CPLD 96MC 15NS 128TQFP
IC CPLD 96MC 15NS 128TQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2096-80LT | ISPLSI2096-80LT | ISPLSI2096-80LT |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 128 | ||
| Internal Frequency | 57 MHz | ||
| Operating Temperature | 0 C (32 F) | 96 C (205 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 5 | ||
| Macrocells | 96 |