CPLD, 64 I/O, 10ns Delay, 100MHz, 5V, PLCC Product overview: ISPLSI2064A-100LJN84
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070262-ISPLSI2064A-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Number of Gates: 2000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2064A-100LJN84 | 070262-ISPLSI2064A-100LJN84 |
| Product Name | 100MHz 5V CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2064A-100LJN84 |
| Macrocells | 64 | 64 |
| System Gates | 2000 | 2000 |
| Logic Cells / Logic Blocks | 16 | 16 |
| Package Type | Other; PLCC | PLCC; Other; 84-PLCC (29.31x29.31) |
| Internal Frequency | 111 MHz |