Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI2032E-225LT48

Description
IC CPLD 32MC 3.5NS 48TQFP Product overview: ISPLSI2032E-225LT48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-225L T48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 32MC 3.5NS 48TQFP Product overview: ISPLSI2032E-225LT48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-225L T48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI2032E-225LT48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI2032E-225LT48
CPLD Programmable Logic Device 695-ISPLSI2032E-225LT48
IC CPLD 32MC 3.5NS 48TQFP Product overview: ISPLSI2032E-225LT48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-225L T48 can be used for catalog matching and distributor lookup.

IC CPLD 32MC 3.5NS 48TQFP Product overview: ISPLSI2032E-225LT48 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-225LT48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-225LT48 - 088072-ISPLSI2032E-225LT48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-225LT48
088072-ISPLSI2032E-225LT48
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-225LT48 088072-ISPLSI2032E-225LT48
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 088072-ISPLSI2032E-2 25LT48 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 1000 Delay Time tpd(1) Max: 3.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TQFP (7x7) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 088072-ISPLSI2032E-225LT48
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI2032E-225LT48 088072-ISPLSI2032E-225LT48
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-225LT48
Macrocells 32 32
System Gates 1000 1000
Logic Cells / Logic Blocks 8 8
Package Type Other; TQFP QFP; TQFP; Other; 48-TQFP (7x7)
Internal Frequency 225 MHz
Unlock Full Specs
to access all available technical data