EE PLD, 5.5ns, 32-Cell, CMOS, PQFP48, TQFP-48 Product overview: ISPLSI2032E-200LT48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-200L
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070254-ISPLSI2032E-2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2032E-200LT48 | 070254-ISPLSI2032E-200LT48 |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-200LT48 |
| Macrocells | 32 | 32 |
| System Gates | 1000 | 1000 |
| Logic Cells / Logic Blocks | 8 | 8 |
| Package Type | Other; TQFP | QFP; TQFP; Other; 48-TQFP (7x7) |
| Internal Frequency | 200 MHz |