Lattice Semiconductor Corporation 125MHz 5V Cpld ISPLSI2032E-110LT44

Description
32-Cell EE PLD, 13ns, 125MHz, TQFP-44, 5V Product overview: ISPLSI2032E-110LT44 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-110L T44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Cell EE PLD, 13ns, 125MHz, TQFP-44, 5V Product overview: ISPLSI2032E-110LT44 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-110L T44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V Cpld - 695-ISPLSI2032E-110LT44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-Cell EE PLD, 13ns, 125MHz, TQFP-44, 5V Product overview: ISPLSI2032E-110LT44 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-110L T44 can be used for catalog matching and distributor lookup.

32-Cell EE PLD, 13ns, 125MHz, TQFP-44, 5V Product overview: ISPLSI2032E-110LT44 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032E-110LT44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-110LT44 - 070251-ISPLSI2032E-110LT44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-110LT44
070251-ISPLSI2032E-110LT44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-110LT44 070251-ISPLSI2032E-110LT44
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070251-ISPLSI2032E-1 10LT44 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 1000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): EPM7032BTC44-5; ispLSI 2032E-225LT44; MACH111-10VC; ispLSI 2032E-110LT44; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070251-ISPLSI2032E-110LT44
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): EPM7032BTC44-5; ispLSI 2032E-225LT44; MACH111-10VC; ispLSI 2032E-110LT44;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI2032E-110LT44 070251-ISPLSI2032E-110LT44
Product Name 125MHz 5V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032E-110LT44
Macrocells 32 32
System Gates 1000 1000
Logic Cells / Logic Blocks 8 8
Package Type Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10)
Internal Frequency 125 MHz
Unlock Full Specs
to access all available technical data