Lattice Semiconductor Corporation 2000A 200MHz 5V CPLD Programmable Logic Device ISPLSI2032A-180LTN44

Description
CPLD 2000A 32MC 1K Gates 200MHz 5V TQFP Product overview: ISPLSI2032A-180LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000A, 200MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2000A, 200MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032A-180L TN44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD 2000A 32MC 1K Gates 200MHz 5V TQFP Product overview: ISPLSI2032A-180LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000A, 200MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2000A, 200MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032A-180L TN44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000A 200MHz 5V CPLD Programmable Logic Device - 695-ISPLSI2032A-180LTN44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000A 200MHz 5V CPLD Programmable Logic Device
695-ISPLSI2032A-180LTN44
2000A 200MHz 5V CPLD Programmable Logic Device 695-ISPLSI2032A-180LTN44
CPLD 2000A 32MC 1K Gates 200MHz 5V TQFP Product overview: ISPLSI2032A-180LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000A, 200MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2000A, 200MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032A-180L TN44 can be used for catalog matching and distributor lookup.

CPLD 2000A 32MC 1K Gates 200MHz 5V TQFP Product overview: ISPLSI2032A-180LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000A, 200MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2000A, 200MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032A-180LTN44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-180LTN44 - 070248-ISPLSI2032A-180LTN44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-180LTN44
070248-ISPLSI2032A-180LTN44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-180LTN44 070248-ISPLSI2032A-180LTN44
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070248-ISPLSI2032A-1 80LTN44 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 1000 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070248-ISPLSI2032A-180LTN44
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI2032A-180LTN44 070248-ISPLSI2032A-180LTN44
Product Name 2000A 200MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-180LTN44
Macrocells 32 32
System Gates 1000 1000
Logic Cells / Logic Blocks 8 8
Package Type Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data