Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070246-ISPLSI2032A-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 7.5NS 44TQFP Product overview: ISPLSI2032A-135LT44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032A-135L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 070246-ISPLSI2032A-135LT44 | 695-ISPLSI2032A-135LT44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-135LT44 | CPLD Programmable Logic Device |
| Macrocells | 32 | 32 |
| System Gates | 1000 | 1000 |
| Logic Cells / Logic Blocks | 8 | 8 |
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | Other; TQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |