The ISPLSI2032-180LT48 is a high-density Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 1000 programmable logic gates and 32 I/O pins, including two dedicated inputs and three dedicated clock inputs. It operates at a maximum frequency of 180 MHz with a propagation delay of 5.0 ns, making it suitable for high-speed applications. The device is built on advanced 0.35 micron E²CMOS technology, ensuring low power consumption and high performance. It supports in-system programmability (ISP) at 5V, allowing for easy reconfiguration and faster prototyping. The device is non-volatile and can be electrically erased and reprogrammed, providing flexibility in design. The ISPLSI2032-180LT48 is available in a lead-free 48-pin TQFP package, making it compliant with modern environmental standards. This CPLD is ideal for applications requiring a combination of glue logic and structured designs, with enhanced pin locking capabilities and programmable output slew rate control to minimize switching noise.
IC CPLD 32MC 5NS 48TQFP
IC CPLD 32MC 5NS 48TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2032-180LT48 | ISPLSI2032-180LT48 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Operating Temperature | 32 C (90 F) | 0 to 70 C (32 to 158 F) |
| Macrocells | 32 | |
| System Gates | 1000 | |
| Logic Cells / Logic Blocks | 8 |