Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ ISPLSI2032-180LJ

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190785-ISPLSI2032-1 80LJ Manufacturer Homepage: www.latticesemi.com Alternative Parts (Cross-Reference): CY37032P44-125JXC; ispLSI 2032-150LJ; ispLSI 2032-180LJ; ispLSI 2032-80LJI; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190785-ISPLSI2032-1 80LJ Manufacturer Homepage: www.latticesemi.com Alternative Parts (Cross-Reference): CY37032P44-125JXC; ispLSI 2032-150LJ; ispLSI 2032-180LJ; ispLSI 2032-80LJI; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ - 1190785-ISPLSI2032-180LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ
1190785-ISPLSI2032-180LJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ 1190785-ISPLSI2032-180LJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190785-ISPLSI2032-1 80LJ Manufacturer Homepage: www.latticesemi.com Alternative Parts (Cross-Reference): CY37032P44-125JXC; ispLSI 2032-150LJ; ispLSI 2032-180LJ; ispLSI 2032-80LJI; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190785-ISPLSI2032-180LJ
Manufacturer Homepage: www.latticesemi.com
Alternative Parts (Cross-Reference): CY37032P44-125JXC; ispLSI 2032-150LJ; ispLSI 2032-180LJ; ispLSI 2032-80LJI;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
EE PLD, 7.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: ISPLSI2032-180LJ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032-180LJ can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: ISPLSI2032-180LJ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032-180LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI2032-180LJ
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI2032-180LJ
IC CPLD 32MC 5NS 44PLCC

IC CPLD 32MC 5NS 44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI2032-180LJ
CPLDs (Complex Programmable Logic Devices) ISPLSI2032-180LJ
IC CPLD 32MC 5NS 44PLCC

IC CPLD 32MC 5NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1190785-ISPLSI2032-180LJ 695-ISPLSI2032-180LJ ISPLSI2032-180LJ ISPLSI2032-180LJ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI2032-180LJ Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 44
Internal Frequency 125 MHz
Operating Temperature 0 C (32 F) 32 C (90 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5
Macrocells 32
Unlock Full Specs
to access all available technical data

Similar Products

 - ATF1508AS - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 128
Registers 128
Package Type Other; ['TQFP', 'PQFP', 'PLCC']
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EP324DC-30 - Lingto Electronic Limited
Specs
User I/Os 24 pins
Propagation Delay 30 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BL-20KI-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers