EE PLD, 10ns, 32-Cell, CMOS, PQFP48, TQFP-48 Product overview: ISPLSI2032-135LT48 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032-135LT
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI2032-135LT48 | ISPLSI2032-135LT48 | ISPLSI2032-135LT48 |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Pins | 48 | ||
| Internal Frequency | 100 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 32 C (90 F) |
| Supply Voltage | Other; 5 | ||
| Macrocells | 32 |