Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI1048E-70LTN

Description
IC CPLD 192MC 15NS 128TQFP Product overview: ISPLSI1048E-70LTN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048E-70LT N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 192MC 15NS 128TQFP Product overview: ISPLSI1048E-70LTN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048E-70LT N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI1048E-70LTN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI1048E-70LTN
CPLD Programmable Logic Device 695-ISPLSI1048E-70LTN
IC CPLD 192MC 15NS 128TQFP Product overview: ISPLSI1048E-70LTN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048E-70LT N can be used for catalog matching and distributor lookup.

IC CPLD 192MC 15NS 128TQFP Product overview: ISPLSI1048E-70LTN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048E-70LTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-70LTN - 070242-ISPLSI1048E-70LTN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-70LTN
070242-ISPLSI1048E-70LTN
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-70LTN 070242-ISPLSI1048E-70LTN
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070242-ISPLSI1048E-7 0LTN Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 8000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 48 Number of Macrocells: 192 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 128-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070242-ISPLSI1048E-70LTN
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 8000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 48
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI1048E-70LTN 070242-ISPLSI1048E-70LTN
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-70LTN
Macrocells 192 192
System Gates 8000 8000
Package Type Other; LQFP QFP; TQFP; Other; 128-TQFP (14x14)
Internal Frequency 70 MHz
User I/Os 96 pins
Unlock Full Specs
to access all available technical data