Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048-80LQ ISPLSI1048-80LQ

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023605-ISPLSI1048-8 0LQ Number of Gates: 8000 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): ISPLSI1048-80LQISPLS I 1048-80LQ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023605-ISPLSI1048-8 0LQ Number of Gates: 8000 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): ISPLSI1048-80LQISPLS I 1048-80LQ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048-80LQ - 1023605-ISPLSI1048-80LQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048-80LQ
1023605-ISPLSI1048-80LQ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048-80LQ 1023605-ISPLSI1048-80LQ
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023605-ISPLSI1048-8 0LQ Number of Gates: 8000 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): ISPLSI1048-80LQISPLS I 1048-80LQ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023605-ISPLSI1048-80LQ
Number of Gates: 8000
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Alternative Parts (Cross-Reference): ISPLSI1048-80LQISPLSI 1048-80LQ;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage

Buy Now
Prog Pld 120PQFP Product overview: ISPLSI1048-80LQ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048-80LQ can be used for catalog matching and distributor lookup.

Prog Pld 120PQFP Product overview: ISPLSI1048-80LQ from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1048-80LQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1023605-ISPLSI1048-80LQ 695-ISPLSI1048-80LQ
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048-80LQ Cpld
System Gates 8000 8000
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1502AS-15JC44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200JXC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers