Lattice Semiconductor Corporation Cpld ISPLSI1032-80LT

Description
EE PLD, 20ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: ISPLSI1032-80LT from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1032-80LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 20ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: ISPLSI1032-80LT from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1032-80LT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 20ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: ISPLSI1032-80LT from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1032-80LT can be used for catalog matching and distributor lookup.

EE PLD, 20ns, 128-Cell, CMOS, PQFP100, TQFP-100 Product overview: ISPLSI1032-80LT from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1032-80LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1032-80LT - 205631-ISPLSI1032-80LT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1032-80LT
205631-ISPLSI1032-80LT
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1032-80LT 205631-ISPLSI1032-80LT
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205631-ISPLSI1032-80 LT Packaging: Tray Mounting: SMD (SMT) Number of I/O: 64 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 128 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 205631-ISPLSI1032-80LT
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI1032-80LT 205631-ISPLSI1032-80LT
Product Name Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1032-80LT
Pins 100
Internal Frequency 50 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064QC100-10 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 10 ns
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032STC44-10N - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 10 ns
View Details
CPLD Programmable Logic Device - 695-ATF1502ASV-15AU44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
System Gates 750
Terms per Macrocell 40
View Details
9 suppliers