Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 1000EA
Package: Tube
Product Status: Obsolete
Programmable Type: In System Programmable
Voltage Supply - Internal: 4.75V ~ 5.25V
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount
EE PLD, 6ns, 64-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: ISPLSI1016EA-200LJ44
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI1016EA-200LJ44 | |
| Product Name | Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) | Cpld |
| Supply Voltage | Other; 4.75V ~ 5.25V | |
| Macrocells | 64 | |
| System Gates | 2000 | |
| Logic Cells / Logic Blocks | 16 | |
| Package Type | Other; PLCC |