125MHz EE PLD, 13ns, 64 Macrocells, TQFP-44 Product overview: ISPLSI1016E-100LTN44
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070235-ISPLSI1016E-1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 2000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI1016E-100LTN44 | 070235-ISPLSI1016E-100LTN44 |
| Product Name | 125MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1016E-100LTN44 |
| Macrocells | 64 | 64 |
| System Gates | 2000 | 2000 |
| Logic Cells / Logic Blocks | 16 | 16 |
| Package Type | Other; TQFP | QFP; TQFP; Other; 44-TQFP (10x10) |
| Internal Frequency | 125 MHz |