Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990114-ISPLSI1016-60
Mounting: SMD (SMT)
Frequency: 83 MHz
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 44
Number of Logic Elements/Cells: 16
Number of Gates: 2000
Number of Macrocells: 64
Propagation Delay: 25 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: TQFP
Operating Supply Current: 150 mA
Max Frequency: 83 MHz
Alternative Parts (Cross-Reference): ISPLSI1016-60LT44ISP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 25 ns
Number of I/Os: 32
Number of Logic Blocks (LABs): 16
Nominal Supply Current: 150 mA
Number of Programmable I/O: 32
EE PLD, 83MHz, 64 Macrocells, 25ns, TQFP-44 Product overview: ISPLSI1016-60LT44 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 83MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1016-60LT4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 990114-ISPLSI1016-60LT44 | 695-ISPLSI1016-60LT44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1016-60LT44 | 83MHz Cpld |
| Macrocells | 64 | 64 |
| System Gates | 2000 | 2000 |
| Logic Cells / Logic Blocks | 16 | 16 |
| Package Type | QFP; TQFP; Other; TQFP | Other; TQFP |
| Pins | 44 |