CPLD ispLSI® 1000 Family 2K Gates 64 Macro Cells 60MHz 5V 44-Pin PLCC Product overview: ISPLSI1016-60LJN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 60MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI1016-60LJN
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI1016-60LJN |
| Product Name | 60MHz 5V CPLD Programmable Logic Device |
| Logic Cells / Logic Blocks | 16 |
| Package Type | Other; PLCC |
| Internal Frequency | 83 MHz |