Win Source Part Number: 1066067-ISPLSI 5512VE-125LB272
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 5000VE
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable
Number of Gates: 24000
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 512
Package / Case: 272-BBGA
Supplier Device Package: 272-BGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ISPLSI 5384VE-125LB272; ISPLSI 5384VA-125LB272; ISPLSI 5384VE-100LB272ISPLS
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: ISPLSI 5512VE-125LB272-ND,I
Base Product Number: ISPLSI 5512VE
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 512MC 7.5NS 272BGA / Product overview: ISPLSI 5512VE-125LB272 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5512VE-125LB272 can be used for catalog matching and distributor lookup.
IC CPLD 512MC 7.5NS 272BGA
IC CPLD 512MC 7.5NS 272BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1066067-ISPLSI 5512VE-125LB272 | 695-ISPLSI 5512VE-125LB272 | ISPLSI 5512VE-125LB272 | ISPLSI 5512VE-125LB272 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | |
| System Gates | 24000 | 24000 | 24000 | 24000 |
| Logic Cells / Logic Blocks | 16 | 16 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |