IC CPLD 512MC 10NS 256FPBGA
IC CPLD 512MC 10NS 256FPBGA
IC CPLD 512MC 10NS 256FPBGA
IC CPLD 512MC 10NS 256FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI5512VE-100LF256-ND | ISPLSI 5512VE-100LF256 | ISPLSI 5512VE-100LF256 | ISPLSI 5512VE-100LF256 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 192 C (378 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 512 |