IC CPLD 384MC 10NS 208FPBGA
IC CPLD 384MC 10NS 208FBGA
IC CPLD 384MC 10NS 208FPBGA
IC CPLD 384MC 10NS 208FPBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI5384VA-100LB208-ND | ISPLSI 5384VA-100LB208 | ISPLSI 5384VA-100LB208 | ISPLSI 5384VA-100LB208 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 208-BGA | Other; 208-BGA | ||
| Pins | 208 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 144 C (291 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 18000 | 18000 |