Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI 5256VA-100LB272

Description
IC CPLD 256MC 10NS 272BGA Product overview: ISPLSI 5256VA-100LB272 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5256VA-100LB272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 256MC 10NS 272BGA Product overview: ISPLSI 5256VA-100LB272 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5256VA-100LB272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI 5256VA-100LB272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 5256VA-100LB272
CPLD Programmable Logic Device 695-ISPLSI 5256VA-100LB272
IC CPLD 256MC 10NS 272BGA Product overview: ISPLSI 5256VA-100LB272 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5256VA-100LB272 can be used for catalog matching and distributor lookup.

IC CPLD 256MC 10NS 272BGA Product overview: ISPLSI 5256VA-100LB272 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5256VA-100LB272 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272 - 777562-ISPLSI 5256VA-100LB272 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272
777562-ISPLSI 5256VA-100LB272
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272 777562-ISPLSI 5256VA-100LB272
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777562-ISPLSI 5256VA-100LB272 Series: ispLSI 5000VA Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 272-BBGA Mounting: SMD Number of I/O: 192 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 256 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 272-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777562-ISPLSI 5256VA-100LB272
Series: ispLSI 5000VA
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 272-BBGA
Mounting: SMD
Number of I/O: 192
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 5256VA-100LB272
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 5256VA-100LB272
IC CPLD 256MC 10NS 272BGA

IC CPLD 256MC 10NS 272BGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 5256VA-100LB272
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 5256VA-100LB272
IC CPLD 256MC 10NS 272BGA

IC CPLD 256MC 10NS 272BGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 5256VA-100LB272
CPLDs (Complex Programmable Logic Devices) ISPLSI 5256VA-100LB272
IC CPLD 256MC 10NS 272BGA

IC CPLD 256MC 10NS 272BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI 5256VA-100LB272 777562-ISPLSI 5256VA-100LB272 ISPLSI 5256VA-100LB272 ISPLSI 5256VA-100LB272 ISPLSI 5256VA-100LB272
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB272 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
System Gates 12000 12000 12000 12000
Terms per Macrocell 35
Package Type Other; Tray Other; 272-BBGA
Pins 272
Unlock Full Specs
to access all available technical data