Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777561-ISPLSI 5256VA-100LB208
Series: ispLSI 5000VA
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BGA
Mounting: SMD
Number of I/O: 144
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 256
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-FPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC CPLD 256MC 10NS 208FPBGA
IC CPLD 256MC 10NS 208FPBGA Product overview: ISPLSI 5256VA-100LB208 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 5256VA-100LB208 can be used for catalog matching and distributor lookup.
IC CPLD 256MC 10NS 208FPBGA
IC CPLD 256MC 10NS 208FBGA
IC CPLD 256MC 10NS 208FPBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 777561-ISPLSI 5256VA-100LB208 | ISPLSI5256VA-100LB208-ND | 695-ISPLSI 5256VA-100LB208 | ISPLSI 5256VA-100LB208 | ISPLSI 5256VA-100LB208 | ISPLSI 5256VA-100LB208 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 5256VA-100LB208 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||
| System Gates | 12000 | 12000 | 12000 | 12000 | ||
| Logic Cells / Logic Blocks | 8 | 8 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 144 C (291 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V |