IC CPLD 128MC 4NS 160QFP Product overview: ISPLSI 2128VE-250LQ160 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128VE-250LQ160 can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876021-ISPLSI 2128VE-250LQ160
Series: ispLSI® 2000VE
Package: Tray
Number of I/O: 128
Part Status: Obsolete
Family Name: ISPLSI 2128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 2128VE-250LQ160-ND, ISPLSI2128VE-250LQ16
IC CPLD 128MC 4NS 160QFP
IC CPLD 128MC 4NS 160QFP
IC CPLD 128MC 4NS 160QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI 2128VE-250LQ160 | 876021-ISPLSI 2128VE-250LQ160 | ISPLSI 2128VE-250LQ160 | ISPLSI 2128VE-250LQ160 | ISPLSI 2128VE-250LQ160 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-250LQ160 | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | |||
| System Gates | 6000 | 6000 | 6000 | ||
| Package Type | Other; Tray | QFP; Other; 160-BQFP | |||
| Pins | 160 | ||||
| User I/Os | 128 pins | 128 pins | 128 pins |