Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI 2128VE-100LT176

Description
IC CPLD 128MC 10NS 176TQFP Product overview: ISPLSI 2128VE-100LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128VE-100LT176 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 128MC 10NS 176TQFP Product overview: ISPLSI 2128VE-100LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128VE-100LT176 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 2128VE-100LT176
CPLD Programmable Logic Device 695-ISPLSI 2128VE-100LT176
IC CPLD 128MC 10NS 176TQFP Product overview: ISPLSI 2128VE-100LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128VE-100LT176 can be used for catalog matching and distributor lookup.

IC CPLD 128MC 10NS 176TQFP Product overview: ISPLSI 2128VE-100LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128VE-100LT176 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 - 777553-ISPLSI 2128VE-100LT176 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176
777553-ISPLSI 2128VE-100LT176
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 777553-ISPLSI 2128VE-100LT176
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777553-ISPLSI 2128VE-100LT176 Series: ispLSI 2000VE Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 176-LQFP Mounting: SMD Number of I/O: 128 Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 128 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777553-ISPLSI 2128VE-100LT176
Series: ispLSI 2000VE
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 176-LQFP
Mounting: SMD
Number of I/O: 128
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-TQFP (24x24)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI2128VE-100LT176-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ISPLSI2128VE-100LT176-ND
CPLDs (Complex Programmable Logic Devices) ISPLSI2128VE-100LT176-ND
IC CPLD 128MC 10NS 176TQFP

IC CPLD 128MC 10NS 176TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2128VE-100LT176
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2128VE-100LT176
IC CPLD 128MC 10NS 176TQFP

IC CPLD 128MC 10NS 176TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 2128VE-100LT176
CPLDs (Complex Programmable Logic Devices) ISPLSI 2128VE-100LT176
IC CPLD 128MC 10NS 176TQFP

IC CPLD 128MC 10NS 176TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2128VE-100LT176
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2128VE-100LT176
IC CPLD 128MC 10NS 176TQFP

IC CPLD 128MC 10NS 176TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI 2128VE-100LT176 777553-ISPLSI 2128VE-100LT176 ISPLSI2128VE-100LT176-ND ISPLSI 2128VE-100LT176 ISPLSI 2128VE-100LT176 ISPLSI 2128VE-100LT176
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2128VE-100LT176 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
System Gates 6000 6000 6000 6000
Package Type Other; Tray LFQP; Other; 176-LQFP QFP; Other; 176-LQFP
User I/Os 128 pins 128 pins 128 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 128 C (262 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data