IC CPLD 128MC 7.5NS 176TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1321759-ISPLSI 2128E-135LT176
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 128
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 128
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 176-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 2128E-135LT176-ND,IS
Base Product Number: ISPLSI 2128E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 128MC 7.5NS 176TQFP Product overview: ISPLSI 2128E-135LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128E-135LT176 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 176TQFP
IC CPLD 128MC 7.5NS 176TQFP
IC CPLD 128MC 7.5NS 176TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2128E-135LT176-ND | 1321759-ISPLSI 2128E-135LT176 | 695-ISPLSI 2128E-135LT176 | ISPLSI 2128E-135LT176 | ISPLSI 2128E-135LT176 | ISPLSI 2128E-135LT176 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | Other; Tray | QFP; Other; 176-LQFP | ||
| Pins | 176 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 128 C (262 F) | |
| Macrocells | 128 | 128 | 128 |