Win Source Part Number: 1066059-ISPLSI 2128A-80LT176
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 2000A
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 128
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 15 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 128
Package / Case: 176-LQFP
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ISPLSI 2096A-80LT128; ISPLSI 2096E-100LT128; ISPLSI 1048E-70LTN; CY37128VP160-83AXC; CY37128VP160-83AXI; CY37128VP160-83AXCTI
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: ISPLSI 2128A-80LT176-ND,ISP
Base Product Number: ISPLSI 2128A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 128MC 15NS 176TQFP Product overview: ISPLSI 2128A-80LT176 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2128A-80LT176 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 15NS 176TQFP
IC CPLD 128MC 15NS 176TQFP
IC CPLD 128MC 15NS 176TQFP
IC CPLD 128MC 15NS 176TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1066059-ISPLSI 2128A-80LT176 | 695-ISPLSI 2128A-80LT176 | ISPLSI2128A-80LT176-ND | ISPLSI 2128A-80LT176 | ISPLSI 2128A-80LT176 | ISPLSI 2128A-80LT176 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | |||
| System Gates | 6000 | 6000 | 6000 | 6000 | ||
| Logic Cells / Logic Blocks | 32 | 32 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 128 C (262 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |