Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777550-ISPLSI 2096VE-135LTN128I
Series: ispLSI 2000VE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 128-LQFP
Mounting: SMD
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 4000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 96
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 96MC 7.5NS 128TQFP Product overview: ISPLSI 2096VE-135LTN128I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2096VE-135LTN128I can be used for catalog matching and distributor lookup.
IC CPLD 96MC 7.5NS 128TQFP
IC CPLD 96MC 7.5NS 128TQFP
IC CPLD 96MC 7.5NS 128TQFP
IC CPLD 96MC 7.5NS 128TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 777550-ISPLSI 2096VE-135LTN128I | 695-ISPLSI 2096VE-135LTN128I | ISPLSI2096VE-135LTN128I-ND | ISPLSI 2096VE-135LTN128I | ISPLSI 2096VE-135LTN128I | ISPLSI 2096VE-135LTN128I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2096VE-135LTN128I | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 96 | 96 | 96 | |||
| System Gates | 4000 | 4000 | 4000 | 4000 | ||
| Logic Cells / Logic Blocks | 24 | 24 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 96 C (205 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V |