Win Source Part Number: 1203710-ISPLSI 2096A-100LT128
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 2000A
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 4000
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 96
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ISPLSI2096A-100LT128
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: ISPLSI 2096A-100LT128-ND,IS
Base Product Number: ISPLSI 2096A
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 96MC 10NS 128TQFP
IC CPLD 96MC 10NS 128TQFP Product overview: ISPLSI 2096A-100LT128 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2096A-100LT128 can be used for catalog matching and distributor lookup.
IC CPLD 96MC 10NS 128TQFP
IC CPLD 96MC 10NS 128TQFP
IC CPLD 96MC 10NS 128TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1203710-ISPLSI 2096A-100LT128 | ISPLSI2096A-100LT128-ND | 695-ISPLSI 2096A-100LT128 | ISPLSI 2096A-100LT128 | ISPLSI 2096A-100LT128 | ISPLSI 2096A-100LT128 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 96 | 96 | 96 | |||
| System Gates | 4000 | 4000 | 4000 | 4000 | ||
| Logic Cells / Logic Blocks | 24 | 24 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 96 C (205 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |