Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922165-ISPLSI 2064VE-100LB100
Series: ispLSI® 2000VE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LFBGA
Mounting: Surface Mount
Number of I/O: 64
Part Status: Obsolete
Family Name: ISPLSI 2064
Categories: Integrated Circuits (ICs)
Case / Package: 100-CABGA (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 2064VE-100LB100-ND, ISPLSI2064VE-100LB10
IC CPLD 64MC 10NS 100CABGA
IC CPLD 64MC 10NS 100CABGA Product overview: ISPLSI 2064VE-100LB100 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2064VE-100LB100 can be used for catalog matching and distributor lookup.
IC CPLD 64MC 10NS 100CABGA
IC CPLD 64MC 10NS 100CABGA
IC CPLD 64MC 10NS 100CABGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 922165-ISPLSI 2064VE-100LB100 | ISPLSI2064VE-100LB100-ND | 695-ISPLSI 2064VE-100LB100 | ISPLSI 2064VE-100LB100 | ISPLSI 2064VE-100LB100 | ISPLSI 2064VE-100LB100 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2064VE-100LB100 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 100-CABGA (10x10) | Other; 100-LFBGA | Other; Tray | Other; 100-LFBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 64 C (147 F) | |
| Features | In-system Programmability | |||||
| Pins | 100 | |||||
| Macrocells | 64 | 64 |