The ispLSI 2032VE-135LTN48 is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It operates at a maximum frequency of 135 MHz and features 32 I/O pins, two dedicated inputs, and three dedicated clock input pins. The device is designed for 3.3V operation and is compatible with standard 5V TTL devices, making it suitable for mixed-voltage systems. This CPLD includes 32 registers and utilizes high-density SuperFAST,Ñ¢ PLD technology, providing 1000 PLD gates. It supports in-system programmability via a Boundary Scan Test Access Port (TAP) and is 100% IEEE 1149.1 boundary scan testable. The device is non-volatile and can be electrically erased and reprogrammed, allowing for flexibility in design and prototyping. The ispLSI 2032VE-135LTN48 is packaged in a lead-free 48-pin TQFP, which is advantageous for environmentally conscious designs. It also features programmable output slew rate control and open-drain output options, enhancing its versatility for various applications.
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2032VE-135LTN48-ND | ISPLSI 2032VE-135LTN48 | ISPLSI 2032VE-135LTN48 | ISPLSI 2032VE-135LTN48 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Pins | 48 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 1000 | 1000 |