IC CPLD 32MC 3.5NS 48TQFP
IC CPLD 32MC 3.5NS 48TQFP
IC CPLD 32MC 3.5NS 48TQFP
IC CPLD 32MC 3.5NS 48TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2032E-225LT48-ND | ISPLSI 2032E-225LT48 | ISPLSI 2032E-225LT48 | ISPLSI 2032E-225LT48 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Pins | 48 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 1000 | 1000 |