IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2032E-180LJ44-ND | ISPLSI 2032E-180LJ44 | ISPLSI 2032E-180LJ44 | ISPLSI 2032E-180LJ44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | PLCC | Other; 44-LCC (J-Lead) | |
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 1000 | 1000 |