Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876017-ISPLSI 2032E-135LJ44
Series: ispLSI® 2000E
Package: Tube
Number of I/O: 32
Part Status: Obsolete
Family Name: ISPLSI 2032
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 2032E-135LJ44-ND, ISPLSI2032E-135LJ44
IC CPLD 32MC 7.5NS 44PLCC Product overview: ISPLSI 2032E-135LJ44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032E-135LJ44 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44PLCC
IC CPLD 32MC 7.5NS 44PLCC
IC CPLD 32MC 7.5NS 44PLCC
IC CPLD 32MC 7.5NS 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 876017-ISPLSI 2032E-135LJ44 | 695-ISPLSI 2032E-135LJ44 | ISPLSI2032E-135LJ44-ND | ISPLSI 2032E-135LJ44 | ISPLSI 2032E-135LJ44 | ISPLSI 2032E-135LJ44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032E-135LJ44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | ||||
| System Gates | 1000 | 1000 | 1000 | |||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | PLCC | ||
| User I/Os | 32 pins | 32 pins | 32 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |