The ISPLSI 2032A-80LTN48 is a high-density Complex Programmable Logic Device (CPLD) featuring 1000 programmable logic gates and 32 I/O pins, including two dedicated inputs and three dedicated clock inputs. It operates at a maximum frequency of 180 MHz with a propagation delay of 5.0 ns, making it suitable for high-performance applications. The device is built on advanced 0.35 micron E²CMOS technology, ensuring compatibility with TTL logic levels. This CPLD supports in-system programmability, allowing for reconfiguration without desoldering, which can enhance manufacturing yields and reduce time-to-market. It includes a Global Routing Pool (GRP) for complete interconnectivity among its logic blocks, facilitating complex designs. The device also features programmable output slew rate control to minimize switching noise and offers lead-free packaging options. Engineers considering the ISPLSI 2032A-80LTN48 will find it suitable for applications requiring flexible logic solutions, fast prototyping, and efficient power management through unused product term shutdown capabilities.
IC CPLD 32MC 15NS 48TQFP
IC CPLD 32MC 15NS 48TQFP
IC CPLD 32MC 15NS 48TQFP
IC CPLD 32MC 15NS 48TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1607-ND | ISPLSI 2032A-80LTN48 | ISPLSI 2032A-80LTN48 | ISPLSI 2032A-80LTN48 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Pins | 48 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 32 |