Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I ISPLSI 2032A-80LTN44I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923997-ISPLSI 2032A-80LTN44I Series: ispLSI® 2000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: ISPLSI 2032 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1606, ISPLSI 2032A-80LTN44I-ND, ISPLSI2032A-80LTN44I , ISPLSI2032A80LTN44I
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923997-ISPLSI 2032A-80LTN44I Series: ispLSI® 2000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: ISPLSI 2032 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1606, ISPLSI 2032A-80LTN44I-ND, ISPLSI2032A-80LTN44I , ISPLSI2032A80LTN44I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I - 923997-ISPLSI 2032A-80LTN44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I
923997-ISPLSI 2032A-80LTN44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I 923997-ISPLSI 2032A-80LTN44I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923997-ISPLSI 2032A-80LTN44I Series: ispLSI® 2000A Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: ISPLSI 2032 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1606, ISPLSI 2032A-80LTN44I-ND, ISPLSI2032A-80LTN44I , ISPLSI2032A80LTN44I

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923997-ISPLSI 2032A-80LTN44I
Series: ispLSI® 2000A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: ISPLSI 2032
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1606, ISPLSI 2032A-80LTN44I-ND, ISPLSI2032A-80LTN44I, ISPLSI2032A80LTN44I

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 220-1606-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
220-1606-ND
CPLDs (Complex Programmable Logic Devices) 220-1606-ND
IC CPLD 32MC 15NS 44TQFP

IC CPLD 32MC 15NS 44TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ISPLSI 2032A-80LTN44I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 2032A-80LTN44I
CPLD Programmable Logic Device 695-ISPLSI 2032A-80LTN44I
IC CPLD 32MC 15NS 44TQFP Product overview: ISPLSI 2032A-80LTN44I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-80LTN44I can be used for catalog matching and distributor lookup.

IC CPLD 32MC 15NS 44TQFP Product overview: ISPLSI 2032A-80LTN44I from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-80LTN44I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-80LTN44I
CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-80LTN44I
IC CPLD 32MC 15NS 44TQFP

IC CPLD 32MC 15NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-80LTN44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-80LTN44I
IC CPLD 32MC 15NS 44TQFP

IC CPLD 32MC 15NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-80LTN44I
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-80LTN44I
IC CPLD 32MC 15NS 44TQFP

IC CPLD 32MC 15NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 923997-ISPLSI 2032A-80LTN44I 220-1606-ND 695-ISPLSI 2032A-80LTN44I ISPLSI 2032A-80LTN44I ISPLSI 2032A-80LTN44I ISPLSI 2032A-80LTN44I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-80LTN44I CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; Tray QFP; TQFP; Other; 44-TQFP QFP; TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features In-system Programmability
Pins 44 44
Macrocells 32 32
Unlock Full Specs
to access all available technical data