IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI2032A-180LJN44-ND | ISPLSI 2032A-180LJN44 | ISPLSI 2032A-180LJN44 | ISPLSI 2032A-180LJN44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | PLCC | Other; 44-LCC (J-Lead) | |
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 32 |