Lattice Semiconductor Corporation CPLD Programmable Logic Device ISPLSI 2032A-135LTN44

Description
IC CPLD 32MC 7.5NS 44TQFP Product overview: ISPLSI 2032A-135LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-135LTN44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 32MC 7.5NS 44TQFP Product overview: ISPLSI 2032A-135LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-135LTN44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-ISPLSI 2032A-135LTN44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 2032A-135LTN44
CPLD Programmable Logic Device 695-ISPLSI 2032A-135LTN44
IC CPLD 32MC 7.5NS 44TQFP Product overview: ISPLSI 2032A-135LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-135LTN44 can be used for catalog matching and distributor lookup.

IC CPLD 32MC 7.5NS 44TQFP Product overview: ISPLSI 2032A-135LTN44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 2032A-135LTN44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-135LTN44-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ISPLSI2032A-135LTN44-ND
CPLDs (Complex Programmable Logic Devices) ISPLSI2032A-135LTN44-ND
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 - 777533-ISPLSI 2032A-135LTN44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44
777533-ISPLSI 2032A-135LTN44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 777533-ISPLSI 2032A-135LTN44
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777533-ISPLSI 2032A-135LTN44 Series: ispLSI 2000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 1000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 32 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777533-ISPLSI 2032A-135LTN44
Series: ispLSI 2000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 1000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LTN44
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LTN44
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LTN44
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LTN44
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LTN44
CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LTN44
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ISPLSI 2032A-135LTN44 ISPLSI2032A-135LTN44-ND 777533-ISPLSI 2032A-135LTN44 ISPLSI 2032A-135LTN44 ISPLSI 2032A-135LTN44 ISPLSI 2032A-135LTN44
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LTN44 Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32
System Gates 1000 1000 1000 1000
Package Type Other; Tray TQFP; Other; 44-TQFP QFP; TQFP QFP; TQFP; Other; 44-TQFP
Pins 44 44
User I/Os 32 pins 32 pins 32 pins
Unlock Full Specs
to access all available technical data