Lattice Semiconductor Corporation CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LJN44

Description
IC CPLD 32MC 7.5NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 32MC 7.5NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - ISPLSI2032A-135LJN44-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ISPLSI2032A-135LJN44-ND
CPLDs (Complex Programmable Logic Devices) ISPLSI2032A-135LJN44-ND
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LJN44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LJN44
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LJN44
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LJN44 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LJN44
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LJN44
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI 2032A-135LJN44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 2032A-135LJN44
CPLDs (Complex Programmable Logic Devices) ISPLSI 2032A-135LJN44
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number ISPLSI2032A-135LJN44-ND ISPLSI 2032A-135LJN44 ISPLSI 2032A-135LJN44 ISPLSI 2032A-135LJN44
Product Name CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) PLCC Other; 44-LCC (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 1000 1000
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1502AS-7JC44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37192VP160-66AXC - Lingto Electronic Limited
Specs
User I/Os 125 pins
Propagation Delay 20 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502ASV-20AC44 - 769177-ATF1502ASV-20AC44 - Win Source Electronics
Specs
Macrocells 32
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V
View Details
6 suppliers