IC CPLD 192MC 7.5NS 128TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922159-ISPLSI 1048EA-125LT128
Series: ispLSI® 1000EA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Number of I/O: 96
Part Status: Obsolete
Family Name: ISPLSI 1048
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 1048EA-125LT128-ND, ISPLSI1048EA-125LT12
IC CPLD 192MC 7.5NS 128TQFP Product overview: ISPLSI 1048EA-125LT128 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1048EA-125LT128 can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 128TQFP
IC CPLD 192MC 7.5NS 128TQFP
IC CPLD 192MC 7.5NS 128TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1048EA-125LT128-ND | 922159-ISPLSI 1048EA-125LT128 | 695-ISPLSI 1048EA-125LT128 | ISPLSI 1048EA-125LT128 | ISPLSI 1048EA-125LT128 | ISPLSI 1048EA-125LT128 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1048EA-125LT128 | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 128-LQFP | QFP; TQFP; Other; 128-TQFP (14x14) | Other; Tray | QFP | QFP; Other; 128-LQFP | |
| Pins | 128 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 192 | 192 |