IC CPLD 192MC 10NS 128TQFP
IC CPLD 192MC 10NS 128TQFP
IC CPLD 192MC 10NS 128TQFP
IC CPLD 192MC 10NS 128TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1048E-90LT-ND | ISPLSI 1048E-90LT | ISPLSI 1048E-90LT | ISPLSI 1048E-90LT |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | ||
| Pins | 128 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 96 C (205 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 192 |