IC CPLD 192MC 7.5NS 128TQFP Product overview: ISPLSI 1048E-125LTN from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1048E-125LTN can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 128TQFP
Win Source Part Number: 1026257-ISPLSI 1048E-125LTN
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 1000E
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 8000
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 48
Number of Macrocells: 192
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): ISPLSI 1048E-100LTN; ISPLSI 1048E-100LT; M4A5-192/96-10VNC; CY37192P160-125AXC; CY37192P160-125AXI; XC95144XL-10TQG100II
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: ISPLSI 1048E-125LTN-ND,ISPL
Base Product Number: ISPLSI 1048E
Product Status: Obsolete
IC CPLD 192MC 7.5NS 128TQFP
IC CPLD 192MC 7.5NS 128TQFP
IC CPLD 192MC 7.5NS 128TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ISPLSI 1048E-125LTN | ISPLSI1048E-125LTN-ND | 1026257-ISPLSI 1048E-125LTN | ISPLSI 1048E-125LTN | ISPLSI 1048E-125LTN | ISPLSI 1048E-125LTN |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | |||
| System Gates | 8000 | 8000 | 8000 | 8000 | ||
| Package Type | Other; Tray | LFQP; Other; 128-LQFP | QFP | QFP; Other; 128-LQFP | ||
| User I/Os | 96 pins | 96 pins | 96 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |