Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 1048E-100LT

Description
Win Source Part Number: 984999-ISPLSI 1048E-100LT Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispLSI® 1000E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 8000 Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 48 Number of Macrocells: 192 Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: ISPLSI 1048E-100LT-ND,ISPLS I1048E-100LT Base Product Number: ISPLSI 1048E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 984999-ISPLSI 1048E-100LT Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispLSI® 1000E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 8000 Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 48 Number of Macrocells: 192 Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: ISPLSI 1048E-100LT-ND,ISPLS I1048E-100LT Base Product Number: ISPLSI 1048E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 984999-ISPLSI 1048E-100LT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
984999-ISPLSI 1048E-100LT
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 984999-ISPLSI 1048E-100LT
Win Source Part Number: 984999-ISPLSI 1048E-100LT Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: ispLSI® 1000E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 8000 Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 48 Number of Macrocells: 192 Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: ISPLSI 1048E-100LT-ND,ISPLS I1048E-100LT Base Product Number: ISPLSI 1048E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 984999-ISPLSI 1048E-100LT
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: ispLSI® 1000E
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 8000
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 48
Number of Macrocells: 192
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: ISPLSI 1048E-100LT-ND,ISPLSI1048E-100LT
Base Product Number: ISPLSI 1048E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ISPLSI 1048E-100LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 1048E-100LT
CPLD Programmable Logic Device 695-ISPLSI 1048E-100LT
IC CPLD 192MC 10NS 128TQFP Product overview: ISPLSI 1048E-100LT from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1048E-100LT can be used for catalog matching and distributor lookup.

IC CPLD 192MC 10NS 128TQFP Product overview: ISPLSI 1048E-100LT from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1048E-100LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-100LT-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ISPLSI1048E-100LT-ND
CPLDs (Complex Programmable Logic Devices) ISPLSI1048E-100LT-ND
IC CPLD 192MC 10NS 128TQFP

IC CPLD 192MC 10NS 128TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI 1048E-100LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 1048E-100LT
CPLDs (Complex Programmable Logic Devices) ISPLSI 1048E-100LT
IC CPLD 192MC 10NS 128TQFP

IC CPLD 192MC 10NS 128TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1048E-100LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 1048E-100LT
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 1048E-100LT
IC CPLD 192MC 10NS 128TQFP

IC CPLD 192MC 10NS 128TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1048E-100LT - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 1048E-100LT
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 1048E-100LT
IC CPLD 192MC 10NS 128TQFP

IC CPLD 192MC 10NS 128TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 984999-ISPLSI 1048E-100LT 695-ISPLSI 1048E-100LT ISPLSI1048E-100LT-ND ISPLSI 1048E-100LT ISPLSI 1048E-100LT ISPLSI 1048E-100LT
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 192 192 192
System Gates 8000 8000 8000 8000
Logic Cells / Logic Blocks 48 48
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 96 C (205 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data