Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922158-ISPLSI 1032EA-125LT100
Series: ispLSI® 1000EA
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 64
Part Status: Obsolete
Family Name: ISPLSI 1032
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 1032EA-125LT100-ND, ISPLSI1032EA-125LT10
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP Product overview: ISPLSI 1032EA-125LT100 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1032EA-125LT100 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 922158-ISPLSI 1032EA-125LT100 | ISPLSI1032EA-125LT100-ND | 695-ISPLSI 1032EA-125LT100 | ISPLSI 1032EA-125LT100 | ISPLSI 1032EA-125LT100 | ISPLSI 1032EA-125LT100 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1032EA-125LT100 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Features | In-system Programmability | |||||
| Pins | 100 | |||||
| User I/Os | 64 pins | 64 pins | 64 pins |