The ispLSI 1032E-70LJ is a high-density Complex Programmable Logic Device (CPLD) featuring 6000 PLD gates, 64 I/O pins, and eight dedicated inputs. It includes 192 registers and supports in-system programmability, allowing for flexible design modifications without the need for device removal. The device operates at a maximum frequency of 70 MHz with a propagation delay of 15 ns, making it suitable for various applications requiring moderate speed. This CPLD utilizes E2CMOS technology, ensuring TTL compatibility for both inputs and outputs. It is designed for non-volatile operation and can be electrically erased and reprogrammed, enhancing prototyping efficiency. The ispLSI 1032E-70LJ also features a global routing pool for comprehensive interconnectivity among its logic blocks, which consist of 32 generic logic blocks (GLBs) that can be configured for combinatorial or registered outputs. The device is available in lead-free packaging options and is suitable for commercial applications with an operating temperature range of 0°C to 70°C. Its design allows for reduced power consumption through unused product term shutdown and programmable output slew rate control to minimize switching noise.
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1032E-70LJ-ND | 477-ISPLSI 1032E-70LJ | ISPLSI 1032E-70LJ | ISPLSI 1032E-70LJ | ISPLSI 1032E-70LJ |
| Product Name | CPLDs (Complex Programmable Logic Devices) | IC CPLD 128MC 15NS 84PLCC | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||
| Pins | 84 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 64 C (147 F) | |
| Macrocells | 128 | 128 |