Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777518-ISPLSI 1024-90LJ
Series: ispLSI 1000
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Number of I/O: 48
Programmable Type: In System Programmable
Number of Gates: 4000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 24
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 12NS 68PLCC
IC CPLD 64MC 12NS 68PLCC Product overview: ISPLSI 1024-90LJ from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1024-90LJ can be used for catalog matching and distributor lookup.
IC CPLD 64MC 12NS 68PLCC
IC CPLD 64MC 12NS 68PLCC
IC CPLD 64MC 12NS 68PLCC
IC CPLD 64MC 12NS 68PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 777518-ISPLSI 1024-90LJ | ISPLSI1024-90LJ-ND | 695-ISPLSI 1024-90LJ | ISPLSI 1024-90LJ | ISPLSI 1024-90LJ | 477-ISPLSI 1024-90LJ | ISPLSI 1024-90LJ |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1024-90LJ | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 64MC 12NS 68PLCC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | |||
| System Gates | 4000 | 4000 | 4000 | 4000 | 4000 | ||
| Logic Cells / Logic Blocks | 24 | 24 | 24 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V; Other; 5V |