IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1024-60LJ-ND | ISPLSI 1024-60LJ | ISPLSI 1024-60LJ | ISPLSI 1024-60LJ |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 68-LCC (J-Lead) | PLCC | Other; 68-LCC (J-Lead) | |
| Pins | 68 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 |