IC CPLD 64MC 10NS 44TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876016-ISPLSI 1016EA-100LT44
Series: ispLSI® 1000EA
Package: Tray
Number of I/O: 32
Part Status: Obsolete
Family Name: ispLSI 1016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISPLSI 1016EA-100LT44-ND, ISPLSI1016EA-100LT44
IC CPLD 64MC 10NS 44TQFP Product overview: ISPLSI 1016EA-100LT44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1016EA-100LT44 can be used for catalog matching and distributor lookup.
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1016EA-100LT44-ND | 876016-ISPLSI 1016EA-100LT44 | 695-ISPLSI 1016EA-100LT44 | ISPLSI 1016EA-100LT44 | ISPLSI 1016EA-100LT44 | ISPLSI 1016EA-100LT44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016EA-100LT44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 44-TQFP | Other; Tray | QFP; TQFP; Other; 44-TQFP | QFP; TQFP | ||
| Pins | 44 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 | 64 |