IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1016E-80LT44-ND | ISPLSI 1016E-80LT44 | ISPLSI 1016E-80LT44 | ISPLSI 1016E-80LT44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 2000 | 2000 |