Lattice Semiconductor Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 ISPLSI 1016E-125LT44

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777514-ISPLSI 1016E-125LT44 Series: ispLSI 1000E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 2000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 64 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777514-ISPLSI 1016E-125LT44 Series: ispLSI 1000E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 2000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 64 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 - 777514-ISPLSI 1016E-125LT44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44
777514-ISPLSI 1016E-125LT44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 777514-ISPLSI 1016E-125LT44
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 777514-ISPLSI 1016E-125LT44 Series: ispLSI 1000E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-TQFP Mounting: SMD Number of I/O: 32 Programmable Type: In System Programmable Number of Gates: 2000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 64 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 777514-ISPLSI 1016E-125LT44
Series: ispLSI 1000E
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable
Number of Gates: 2000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ISPLSI1016E-125LT44-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ISPLSI1016E-125LT44-ND
CPLDs (Complex Programmable Logic Devices) ISPLSI1016E-125LT44-ND
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ISPLSI 1016E-125LT44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ISPLSI 1016E-125LT44
CPLD Programmable Logic Device 695-ISPLSI 1016E-125LT44
IC CPLD 64MC 7.5NS 44TQFP Product overview: ISPLSI 1016E-125LT44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1016E-125LT44 can be used for catalog matching and distributor lookup.

IC CPLD 64MC 7.5NS 44TQFP Product overview: ISPLSI 1016E-125LT44 from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI 1016E-125LT44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 1016E-125LT44
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 1016E-125LT44
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ISPLSI 1016E-125LT44
CPLDs (Complex Programmable Logic Devices) ISPLSI 1016E-125LT44
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ISPLSI 1016E-125LT44
Embedded - CPLDs (Complex Programmable Logic Devices) ISPLSI 1016E-125LT44
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 777514-ISPLSI 1016E-125LT44 ISPLSI1016E-125LT44-ND 695-ISPLSI 1016E-125LT44 ISPLSI 1016E-125LT44 ISPLSI 1016E-125LT44 ISPLSI 1016E-125LT44
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI 1016E-125LT44 CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
System Gates 2000 2000 2000 2000
Logic Cells / Logic Blocks 16 16
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 32 C (90 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data