The ispLSI 1016-90LJ is a high-density Complex Programmable Logic Device (CPLD) featuring 2000 PLD gates, 32 I/O pins, and four dedicated inputs. It operates at a maximum frequency of 90 MHz with a propagation delay of 12 ns. The device includes 96 registers and supports in-system programming, allowing for reprogramming of soldered devices, which can enhance manufacturing yields and reduce time-to-market. The ispLSI 1016-90LJ utilizes E2CMOS technology, ensuring non-volatile memory and compatibility with TTL signal levels. It is designed for applications requiring fast counters, state machines, and address decoders, and offers flexible pin placement and optimized global routing for interconnectivity. However, it is important to note that all devices in this series, including the ispLSI 1016-90LJ, have been discontinued.
IC CPLD 64MC 12NS 44PLCC
IC CPLD 64MC 12NS 44PLCC
IC CPLD 64MC 12NS 44PLCC
IC CPLD 64MC 12NS 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ISPLSI1016-90LJ-ND | ISPLSI 1016-90LJ | ISPLSI 1016-90LJ | ISPLSI 1016-90LJ |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | PLCC | Other; 44-LCC (J-Lead) | |
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 2000 | 2000 |